Vishay Precision Group Single FETs, MOSFETs SIHF065N60E-GE3

Description
N-Channel 600V 40A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 40A (Tc) 39W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHF065N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF065N60E-GE3-ND
Single FETs, MOSFETs SIHF065N60E-GE3-ND
N-Channel 600V 40A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 40A (Tc) 39W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1010026-SIHF065N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1010026-SIHF065N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1010026-SIHF065N60E-GE3
Win Source Part Number: 1010026-SIHF065N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Bulk Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 65mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 39W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHF065 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1010026-SIHF065N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Bulk
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 39W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHF065
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHF065N60E-GE3
MOSFET Transistor 278-SIHF065N60E-GE3
Power Field-Effect Transistor, Product overview: SIHF065N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF065N60E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHF065N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF065N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40A, 600V, To-220Fp; Transistor Polarity Vishay - 99AC9555 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40A, 600V, To-220Fp; Transistor Polarity Vishay
99AC9555
Mosfet, N-Ch, 40A, 600V, To-220Fp; Transistor Polarity Vishay 99AC9555
MOSFET, N-CH, 40A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF065N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF065N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF065N60E-GE3
MOSFET N-CH 600V 40A TO220

MOSFET N-CH 600V 40A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds; 30V Vgs TO-220

MOSFET 650V Vds; 30V Vgs TO-220

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHF065N60E-GE3-ND 1010026-SIHF065N60E-GE3 278-SIHF065N60E-GE3 99AC9555 SIHF065N60E-GE3 SIHF065N60E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Mosfet, N-Ch, 40A, 600V, To-220Fp; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-3; TO-220 TO-220; TO-220-3 Full Pack
PD 39000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF2907ZS7PTL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers