Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHD6N80E-GE3

Description
Win Source Part Number: 1277776-SIHD6N80E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc) Rds On (Max) @ Id, Vgs: 940mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 827 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHD6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277776-SIHD6N80E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc) Rds On (Max) @ Id, Vgs: 940mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 827 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHD6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277776-SIHD6N80E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277776-SIHD6N80E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277776-SIHD6N80E-GE3
Win Source Part Number: 1277776-SIHD6N80E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc) Rds On (Max) @ Id, Vgs: 940mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 827 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHD6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277776-SIHD6N80E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc)
Rds On (Max) @ Id, Vgs: 940mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 78W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 827 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHD6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHD6N80E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD6N80E-GE3-ND
Single FETs, MOSFETs SIHD6N80E-GE3-ND
N-Channel 800V 5.4A (Tc) 78W (Tc) Surface Mount TO-252AA

N-Channel 800V 5.4A (Tc) 78W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
800V 5.4A MOSFET Transistor
278-SIHD6N80E-GE3
800V 5.4A MOSFET Transistor 278-SIHD6N80E-GE3
Trans MOSFET N-CH 800V 5.4A 3-Pin(2+Tab) TO-252AA Product overview: SIHD6N80E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD6N80E-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 5.4A 3-Pin(2+Tab) TO-252AA Product overview: SIHD6N80E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD6N80E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 5.4A, 150Deg C, 78W; Transistor Polarity Vishay - 78AC6520 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 5.4A, 150Deg C, 78W; Transistor Polarity Vishay
78AC6520
Mosfet, N-Ch, 800V, 5.4A, 150Deg C, 78W; Transistor Polarity Vishay 78AC6520
MOSFET, N-CH, 800V, 5.4A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:5.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.82ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 5.4A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:5.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.82ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 800V Vds 30V Vgs DPAK (TO-252)

MOSFET 800V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD6N80E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD6N80E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD6N80E-GE3
MOSFET N-CH 800V 5.4A DPAK

MOSFET N-CH 800V 5.4A DPAK

Supplier's Site
Single FETs, MOSFETs - SIHD6N80E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHD6N80E-GE3
Single FETs, MOSFETs SIHD6N80E-GE3
MOSFET N-CH 800V 5.4A DPAK

MOSFET N-CH 800V 5.4A DPAK

Supplier's Site Datasheet
MOSFET N-CHAN 800V TO-252 - 880-SIHD6N80E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHAN 800V TO-252
880-SIHD6N80E-GE3
MOSFET N-CHAN 800V TO-252 880-SIHD6N80E-GE3
MOSFET N-CHAN 800V TO-252

MOSFET N-CHAN 800V TO-252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277776-SIHD6N80E-GE3 SIHD6N80E-GE3-ND 278-SIHD6N80E-GE3 78AC6520 SIHD6N80E-GE3 SIHD6N80E-GE3 SIHD6N80E-GE3 880-SIHD6N80E-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 800V 5.4A MOSFET Transistor Mosfet, N-Ch, 800V, 5.4A, 150Deg C, 78W; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CHAN 800V TO-252
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Bulk TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts
Transconductance 0.0025 kS
Unlock Full Specs
to access all available technical data