Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N65E-GE3 SIHD6N65E-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096416-SIHD6N65E-GE 3 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 820pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096416-SIHD6N65E-GE 3 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 820pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N65E-GE3 - 1096416-SIHD6N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N65E-GE3
1096416-SIHD6N65E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N65E-GE3 1096416-SIHD6N65E-GE3
Manufacturer: Vishay Win Source Part Number: 1096416-SIHD6N65E-GE 3 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 820pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096416-SIHD6N65E-GE3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 820pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 650V 7A DPAK MOSFET Transistor
278-SIHD6N65E-GE3
SMD 650V 7A DPAK MOSFET Transistor 278-SIHD6N65E-GE3
650V N-Ch MOSFET, 7A, 600mR, DPAK, Surface Mount Power Product overview: SIHD6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 7A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD6N65E-GE3 can be used for catalog matching and distributor lookup.

650V N-Ch MOSFET, 7A, 600mR, DPAK, Surface Mount Power Product overview: SIHD6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 7A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD6N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHD6N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD6N65E-GE3-ND
Single FETs, MOSFETs SIHD6N65E-GE3-ND
N-Channel 650V 7A (Tc) 78W (Tc) Surface Mount TO-252AA

N-Channel 650V 7A (Tc) 78W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N-Ch, 650V, 7A, To-252 Rohs Compliant Vishay - 51AK9381 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 7A, To-252 Rohs Compliant Vishay
51AK9381
Mosfet, N-Ch, 650V, 7A, To-252 Rohs Compliant Vishay 51AK9381
MOSFET, N-CH, 650V, 7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD6N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD6N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD6N65E-GE3
MOSFET N-CH 650V 7A DPAK

MOSFET N-CH 650V 7A DPAK

Supplier's Site
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) DPAK - 880-SIHD6N65E-GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) DPAK
880-SIHD6N65E-GE3
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) DPAK 880-SIHD6N65E-GE3
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) DPAK

Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs DPAK (TO-252)

MOSFET 650V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096416-SIHD6N65E-GE3 278-SIHD6N65E-GE3 SIHD6N65E-GE3-ND 51AK9381 SIHD6N65E-GE3 880-SIHD6N65E-GE3 SIHD6N65E-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N65E-GE3 SMD 650V 7A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 650V, 7A, To-252 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) DPAK MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 650 volts 650 volts
PD 78000 milliwatts 78000 milliwatts 78000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data