Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHD6N62E-GE3

Description
N-Channel 6A (Tc) 78W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 6A (Tc) 78W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHD6N62E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD6N62E-GE3-ND
Single FETs, MOSFETs SIHD6N62E-GE3-ND
N-Channel 6A (Tc) 78W (Tc) Surface Mount TO-252AA

N-Channel 6A (Tc) 78W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
620V 900mOhm 10V MOSFET Transistor
278-SIHD6N62E-GE3
620V 900mOhm 10V MOSFET Transistor 278-SIHD6N62E-GE3
MOSFET 620V 900mOhm@10V 6A N-Ch E-SRS Product overview: SIHD6N62E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 900mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 900mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD6N62E-GE3 can be used for catalog matching and distributor lookup.

MOSFET 620V 900mOhm@10V 6A N-Ch E-SRS Product overview: SIHD6N62E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 900mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 900mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD6N62E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N62E-GE3 - 1096415-SIHD6N62E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N62E-GE3
1096415-SIHD6N62E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N62E-GE3 1096415-SIHD6N62E-GE3
Manufacturer: Vishay Win Source Part Number: 1096415-SIHD6N62E-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 578pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096415-SIHD6N62E-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 578pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 620V Vds 30V Vgs DPAK (TO-252)

MOSFET 620V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD6N62E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD6N62E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD6N62E-GE3
MOSFET N-CH 620V 6A DPAK

MOSFET N-CH 620V 6A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHD6N62E-GE3-ND 278-SIHD6N62E-GE3 1096415-SIHD6N62E-GE3 SIHD6N62E-GE3 SIHD6N62E-GE3
Product Name Single FETs, MOSFETs 620V 900mOhm 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD6N62E-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-PAK (TO-252AA) -55degC ~ 150degC (TJ)
PD 78000 milliwatts 78000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products