Vishay Intertechnology, Inc. 500V 5.3A DPAK MOSFET Transistor SIHD5N50D-E3

Description
MOSFET N-CH 500V 5.3A DPAK Product overview: SIHD5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD5N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 5.3A DPAK Product overview: SIHD5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD5N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5.3A DPAK MOSFET Transistor
278-SIHD5N50D-E3
500V 5.3A DPAK MOSFET Transistor 278-SIHD5N50D-E3
MOSFET N-CH 500V 5.3A DPAK Product overview: SIHD5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD5N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5.3A DPAK Product overview: SIHD5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD5N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277885-SIHD5N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277885-SIHD5N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277885-SIHD5N50D-E3
Win Source Part Number: 1277885-SIHD5N50D-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 104W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 325 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHD5N50D-E3DKR,SIHD 5N50D-E3DKRINACTIVE, SIHD5N50D-E3DKR,SIHD 5N50D-E3TRINACTIVE,S IHD5N50D-E3CT,SIHD5N 50D-E3CT,SIHD5N50D-E 3TR,SIHD5N50D-E3TR Base Product Number: SIHD5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277885-SIHD5N50D-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 104W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 325 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHD5N50D-E3DKR,SIHD5N50D-E3DKRINACTIVE,SIHD5N50D-E3DKR,SIHD5N50D-E3TRINACTIVE,SIHD5N50D-E3CT,SIHD5N50D-E3CT,SIHD5N50D-E3TR,SIHD5N50D-E3TR
Base Product Number: SIHD5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHD5N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD5N50D-E3-ND
Single FETs, MOSFETs SIHD5N50D-E3-ND
N-Channel 500V 5.3A (Tc) 104W (Tc) Surface Mount TO-252AA

N-Channel 500V 5.3A (Tc) 104W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD5N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD5N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD5N50D-E3
MOSFET N-CH 500V 5.3A DPAK

MOSFET N-CH 500V 5.3A DPAK

Supplier's Site
Mosfet, N-Ch, 500V, 5.3A, To-252Aa-3, Full Reel; Channel Type Vishay - 99W9456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 5.3A, To-252Aa-3, Full Reel; Channel Type Vishay
99W9456
Mosfet, N-Ch, 500V, 5.3A, To-252Aa-3, Full Reel; Channel Type Vishay 99W9456
MOSFET, N-CH, 500V, 5.3A, TO-252AA-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET, N-CH, 500V, 5.3A, TO-252AA-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 500V, 5.3A, To-252Aa-3; Channel Type Vishay - 08X3790 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 5.3A, To-252Aa-3; Channel Type Vishay
08X3790
Mosfet, N Channel, 500V, 5.3A, To-252Aa-3; Channel Type Vishay 08X3790
MOSFET, N CHANNEL, 500V, 5.3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 5.3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs DPAK (TO-252)

MOSFET 500V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHD5N50D-E3 1277885-SIHD5N50D-E3 SIHD5N50D-E3-ND SIHD5N50D-E3 99W9456 08X3790 SIHD5N50D-E3
Product Name 500V 5.3A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 5.3A, To-252Aa-3, Full Reel; Channel Type Vishay Mosfet, N Channel, 500V, 5.3A, To-252Aa-3; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 104 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers