N-Channel 800V 4.3A (Tc) 69W (Tc) Surface Mount TO-252AA
Win Source Part Number: 1277775-SIHD4N80E-GE
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.27Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 69W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 622 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHD4
Drive Voltage (Max Rds On, Min Rds On): 10V
E Series Power MOSFET Product overview: SIHD4N80E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD4N80E-GE3 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 800V, 4.3A, 150DEG C, 69W; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 800V 4.3A DPAK
MOSFET 800V Vds 30V Vgs DPAK (TO-252)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHD4N80E-GE3-ND | 1277775-SIHD4N80E-GE3 | 278-SIHD4N80E-GE3 | 78AC6519 | SIHD4N80E-GE3 | SIHD4N80E-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | Mosfet, N-Ch, 800V, 4.3A, 150Deg C, 69W; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | DPAK-3 (TO-252-3) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 800 volts | |||||
| Transconductance | 0.0015 kS |