Vishay Intertechnology, Inc. 500V 3A DPAK MOSFET Transistor SIHD3N50DT5-GE3

Description
MOSFET N-CH 500V 3A DPAK Product overview: SIHD3N50DT5-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD3N50DT5-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 3A DPAK Product overview: SIHD3N50DT5-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD3N50DT5-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 3A DPAK MOSFET Transistor
278-SIHD3N50DT5-GE3
500V 3A DPAK MOSFET Transistor 278-SIHD3N50DT5-GE3
MOSFET N-CH 500V 3A DPAK Product overview: SIHD3N50DT5-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD3N50DT5-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 3A DPAK Product overview: SIHD3N50DT5-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD3N50DT5-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277911-SIHD3N50DT5-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277911-SIHD3N50DT5-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277911-SIHD3N50DT5-GE3
Win Source Part Number: 1277911-SIHD3N50DT5- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 3.2Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 69W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHD3N50DT5-GE3T R Base Product Number: SIHD3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277911-SIHD3N50DT5-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 3.2Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 69W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHD3N50DT5-GE3TR
Base Product Number: SIHD3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHD3N50DT5-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHD3N50DT5-GE3TR-ND
Single FETs, MOSFETs 742-SIHD3N50DT5-GE3TR-ND
N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA

N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD3N50DT5-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD3N50DT5-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD3N50DT5-GE3
MOSFET N-CH 500V 3A DPAK

MOSFET N-CH 500V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-SIHD3N50DT5-GE3 1277911-SIHD3N50DT5-GE3 742-SIHD3N50DT5-GE3TR-ND SIHD3N50DT5-GE3
Product Name 500V 3A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 1.00E-3 kS
PD 69 milliwatts
Unlock Full Specs
to access all available technical data