Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHD3N50D-E3

Description
N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHD3N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD3N50D-E3-ND
Single FETs, MOSFETs SIHD3N50D-E3-ND
N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA

N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1146355-SIHD3N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1146355-SIHD3N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1146355-SIHD3N50D-E3
Win Source Part Number: 1146355-SIHD3N50D-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 3.2Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 69W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHD3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1146355-SIHD3N50D-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 3.2Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 69W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHD3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
500V 3A DPAK MOSFET Transistor
278-SIHD3N50D-E3
500V 3A DPAK MOSFET Transistor 278-SIHD3N50D-E3
MOSFET N-CH 500V 3A DPAK Product overview: SIHD3N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD3N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 3A DPAK Product overview: SIHD3N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD3N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD3N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD3N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD3N50D-E3
MOSFET N-CH 500V 3A DPAK

MOSFET N-CH 500V 3A DPAK

Supplier's Site
Mosfet, N Channel, 500V, 3A, To-252Aa-3; Channel Type Vishay - 08X3788 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 3A, To-252Aa-3; Channel Type Vishay
08X3788
Mosfet, N Channel, 500V, 3A, To-252Aa-3; Channel Type Vishay 08X3788
MOSFET, N CHANNEL, 500V, 3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 500V, 3A, To-252Aa-3, Full Reel; Channel Type Vishay - 99W9454 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 3A, To-252Aa-3, Full Reel; Channel Type Vishay
99W9454
Mosfet, N Channel, 500V, 3A, To-252Aa-3, Full Reel; Channel Type Vishay 99W9454
MOSFET, N CHANNEL, 500V, 3A, TO-252AA-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 3A, TO-252AA-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs DPAK (TO-252)

MOSFET 500V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHD3N50D-E3-ND 1146355-SIHD3N50D-E3 278-SIHD3N50D-E3 SIHD3N50D-E3 08X3788 99W9454 SIHD3N50D-E3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 500V 3A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 500V, 3A, To-252Aa-3; Channel Type Vishay Mosfet, N Channel, 500V, 3A, To-252Aa-3, Full Reel; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tube TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
PD 69000 milliwatts 69 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data