Vishay Precision Group Single FETs, MOSFETs SIHD3N50D-BE3

Description
N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHD3N50D-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHD3N50D-BE3-ND
Single FETs, MOSFETs 742-SIHD3N50D-BE3-ND
N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA

N-Channel 500V 3A (Tc) 69W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N-Ch, 500V, 3A, To-252; Channel Type Vishay - 78AH6649 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 3A, To-252; Channel Type Vishay
78AH6649
Mosfet, N-Ch, 500V, 3A, To-252; Channel Type Vishay 78AH6649
MOSFET, N-CH, 500V, 3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 500V, 3A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD3N50D-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD3N50D-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD3N50D-BE3
MOSFET N-CH 500V 3A DPAK

MOSFET N-CH 500V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHD3N50D-BE3-ND 78AH6649 SIHD3N50D-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 500V, 3A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data