Vishay Precision Group 800V 2.9A DPAK MOSFET Transistor SIHD2N80AE-GE3

Description
Trans MOSFET N-CH 800V 2.9A 3-Pin(2+Tab) DPAK T/R Product overview: SIHD2N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD2N80AE-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 800V 2.9A 3-Pin(2+Tab) DPAK T/R Product overview: SIHD2N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD2N80AE-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 2.9A DPAK MOSFET Transistor
278-SIHD2N80AE-GE3
800V 2.9A DPAK MOSFET Transistor 278-SIHD2N80AE-GE3
Trans MOSFET N-CH 800V 2.9A 3-Pin(2+Tab) DPAK T/R Product overview: SIHD2N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD2N80AE-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 2.9A 3-Pin(2+Tab) DPAK T/R Product overview: SIHD2N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD2N80AE-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIHD2N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHD2N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHD2N80AE-GE3-ND
N-Channel 800V 2.9A (Tc) 62.5W (Tc) Surface Mount TO-252AA

N-Channel 800V 2.9A (Tc) 62.5W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277721-SIHD2N80AE-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277721-SIHD2N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277721-SIHD2N80AE-GE3
Win Source Part Number: 1277721-SIHD2N80AE-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Tc) Rds On (Max) @ Id, Vgs: 2.9Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 62.5W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHD2 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277721-SIHD2N80AE-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Tc)
Rds On (Max) @ Id, Vgs: 2.9Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 62.5W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHD2
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 1884982 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884982
MOSFETs 1884982
E Series Power MOSFET DPAK (TO-252)

E Series Power MOSFET DPAK (TO-252)

Supplier's Site
MOSFETs - 1884874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884874
MOSFETs 1884874
E Series Power MOSFET DPAK (TO-252)

E Series Power MOSFET DPAK (TO-252)

Supplier's Site
MOSFETs - 1884982P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884982P
MOSFETs 1884982P
E Series Power MOSFET DPAK (TO-252)

E Series Power MOSFET DPAK (TO-252)

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 800V Vds 30V Vgs TO-252 (DPAK)

MOSFET Nch 800V Vds 30V Vgs TO-252 (DPAK)

Buy Now Datasheet
Mosfet, N-Ch, 800V, 2.9A, 150Deg C; Transistor Polarity Vishay - 39AH9244 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2.9A, 150Deg C; Transistor Polarity Vishay
39AH9244
Mosfet, N-Ch, 800V, 2.9A, 150Deg C; Transistor Polarity Vishay 39AH9244
MOSFET, N-CH, 800V, 2.9A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:2.9A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 2.9A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:2.9A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD2N80AE-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD2N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD2N80AE-GE3
MOSFET N-CH 800V 2.9A DPAK

MOSFET N-CH 800V 2.9A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHD2N80AE-GE3 742-SIHD2N80AE-GE3-ND 1277721-SIHD2N80AE-GE3 1884982 1884982P SIHD2N80AE-GE3 39AH9244 SIHD2N80AE-GE3
Product Name 800V 2.9A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs MOSFET Mosfet, N-Ch, 800V, 2.9A, 150Deg C; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 800 volts
PD 62500 milliwatts
TJ -55 C (-67 F)
Package Type Tape and Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data