Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHD240N60E-T5-GE3

Description
N-CHANNEL 600V
Request a Quote
Description
N-CHANNEL 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHD240N60E is an N-channel MOSFET designed for power supply and industrial applications, featuring a 600 V drain-source voltage rating, a typical on-state resistance of 0.208 Ω at 25 °C and 10 V gate-source voltage, and a maximum continuous drain current of 12 A at 25 °C. It is packaged in a DPAK (TO-252) case with dimensions of 6.22 mm maximum length, 6.73 mm maximum width, and 10.41 mm maximum height. The device has an avalanche energy rating of 81 mJ, a thermal resistance from junction-to-case of 1.6 °C/W, and operates over a junction and storage temperature range of -55 to +150 °C. It meets RoHS and halogen-free requirements and is rated for unclamped inductive switching. The part is suitable for server, telecom, and PFC power supplies, as well as welding and motor drives.

Datasheet Summary
Powered by GS/AI

The SiHD240N60E is an N-channel MOSFET designed for power supply and industrial applications, featuring a 600 V drain-source voltage rating, a typical on-state resistance of 0.208 Ω at 25 °C and 10 V gate-source voltage, and a maximum continuous drain current of 12 A at 25 °C. It is packaged in a DPAK (TO-252) case with dimensions of 6.22 mm maximum length, 6.73 mm maximum width, and 10.41 mm maximum height. The device has an avalanche energy rating of 81 mJ, a thermal resistance from junction-to-case of 1.6 °C/W, and operates over a junction and storage temperature range of -55 to +150 °C. It meets RoHS and halogen-free requirements and is rated for unclamped inductive switching. The part is suitable for server, telecom, and PFC power supplies, as well as welding and motor drives.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHD240N60E-T5-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHD240N60E-T5-GE3TR-ND
Single FETs, MOSFETs 742-SIHD240N60E-T5-GE3TR-ND
N-CHANNEL 600V

N-CHANNEL 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHD240N60E-T5-GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
Single IGBTs - 448-AIKYX160N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-4
Transistor Grade / Operating Range Automotive
View Details
45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers