The SiHD240N60E is an N-channel MOSFET designed for high-efficiency switching applications such as server and telecom power supplies, SMPS, PFC, and motor drives. It is packaged in a DPAK (TO-252) case and features a drain-source voltage rating of 600 V, a maximum on-state resistance of 0.240 Ω at 10 V gate-source voltage and 25 °C, and a continuous drain current of 7 A at 100 °C junction temperature. The device has a single pulse avalanche energy rating of 81 mJ and operates within a junction and storage temperature range of -55 °C to +150 °C. Thermal resistance from junction to case is 1.6 °C/W, and maximum power dissipation is 78 W. The part is lead-free and halogen-free. It is qualified for industrial and lighting applications with rated avalanche and switching performance.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHD240N60E-T4-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |