Vishay Precision Group Single FETs, MOSFETs SIHD1K4N60E-GE3

Description
N-Channel 600V 4.2A (Tc) 63W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 600V 4.2A (Tc) 63W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHD1K4N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD1K4N60E-GE3-ND
Single FETs, MOSFETs SIHD1K4N60E-GE3-ND
N-Channel 600V 4.2A (Tc) 63W (Tc) Surface Mount D-Pak

N-Channel 600V 4.2A (Tc) 63W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277779-SIHD1K4N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277779-SIHD1K4N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277779-SIHD1K4N60E-GE3
Win Source Part Number: 1277779-SIHD1K4N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.2A (Tc) Rds On (Max) @ Id, Vgs: 1.45Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 63W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Gate Charge (Qg) (Max) @ Vgs: 7.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 172 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHD1K4N60E-GE3DKR,S IHD1K4N60E-GE3DKR,SI HD1K4N60E-GE3TR,SIHD 1K4N60E-GE3DKRINACTI VE,SIHD1K4N60E-GE3CT ,SIHD1K4N60E-GE3CT,S IHD1K4N60E-GE3TR,SIH D1K4N60E-GE3CTINACTI VE Base Product Number: SIHD1 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277779-SIHD1K4N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 4.2A (Tc)
Rds On (Max) @ Id, Vgs: 1.45Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 63W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Gate Charge (Qg) (Max) @ Vgs: 7.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 172 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHD1K4N60E-GE3DKR,SIHD1K4N60E-GE3DKR,SIHD1K4N60E-GE3TR,SIHD1K4N60E-GE3DKRINACTIVE,SIHD1K4N60E-GE3CT,SIHD1K4N60E-GE3CT,SIHD1K4N60E-GE3TR,SIHD1K4N60E-GE3CTINACTIVE
Base Product Number: SIHD1
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs DPAK (TO-252)

MOSFET 600V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD1K4N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD1K4N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD1K4N60E-GE3
MOSFET N-CH 600V 4.2A TO252AA

MOSFET N-CH 600V 4.2A TO252AA

Supplier's Site
Mosfet, N-Ch, 4.2A, 600V, To-252; Transistor Polarity Vishay - 99AC9554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 4.2A, 600V, To-252; Transistor Polarity Vishay
99AC9554
Mosfet, N-Ch, 4.2A, 600V, To-252; Transistor Polarity Vishay 99AC9554
MOSFET, N-CH, 4.2A, 600V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:4.2A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 4.2A, 600V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:4.2A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHD1K4N60E-GE3-ND 1277779-SIHD1K4N60E-GE3 SIHD1K4N60E-GE3 SIHD1K4N60E-GE3 99AC9554
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 4.2A, 600V, To-252; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data