N-Channel 600V 13A (Tc) 147W (Tc) Surface Mount D-Pak
MOSFET, N-CH, 600V, 13A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 600V 13A TO252AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIHD14N60E-BE3-ND | 78AH6648 | SIHD14N60E-BE3 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 13A, To-252; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |