Vishay Precision Group N-Channel 10.5A 500V 0.38ohm MOSFET Transistor SIHD12N50E-GE3

Description
Power Field-Effect Transistor, 10.5A I(D), 500V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SIHD12N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.5A, 500V, 0.38ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.5A, 500V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD12N50E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 10.5A I(D), 500V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SIHD12N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.5A, 500V, 0.38ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.5A, 500V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD12N50E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10.5A 500V 0.38ohm MOSFET Transistor
278-SIHD12N50E-GE3
N-Channel 10.5A 500V 0.38ohm MOSFET Transistor 278-SIHD12N50E-GE3
Power Field-Effect Transistor, 10.5A I(D), 500V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SIHD12N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.5A, 500V, 0.38ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.5A, 500V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD12N50E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 10.5A I(D), 500V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SIHD12N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.5A, 500V, 0.38ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.5A, 500V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD12N50E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHD12N50E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD12N50E-GE3-ND
Single FETs, MOSFETs SIHD12N50E-GE3-ND
N-Channel 550V 10.5A (Tc) 114W (Tc) Surface Mount D-Pak

N-Channel 550V 10.5A (Tc) 114W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet, N-Ch, 500V, 10.5A, To-252-3; Channel Type Vishay - 43Y2396 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 10.5A, To-252-3; Channel Type Vishay
43Y2396
Mosfet, N-Ch, 500V, 10.5A, To-252-3; Channel Type Vishay 43Y2396
MOSFET, N-CH, 500V, 10.5A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 500V, 10.5A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD12N50E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD12N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD12N50E-GE3
MOSFET N-CH 550V 10.5A DPAK

MOSFET N-CH 550V 10.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs DPAK (TO-252)

MOSFET 500V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHD12N50E-GE3 SIHD12N50E-GE3-ND 43Y2396 SIHD12N50E-GE3 SIHD12N50E-GE3
Product Name N-Channel 10.5A 500V 0.38ohm MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 500V, 10.5A, To-252-3; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF3205 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details