Vishay Precision Group MOSFETs SIHD11N80AE-GE3

Description
Vishay MOSFET SIHD11N80AE-GE3
Request a Quote Datasheet
Description
Vishay MOSFET SIHD11N80AE-GE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2104978 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104978
MOSFETs 2104978
Vishay MOSFET SIHD11N80AE-GE3

Vishay MOSFET SIHD11N80AE-GE3

Supplier's Site
MOSFETs - 2104979 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104979
MOSFETs 2104979
Vishay MOSFET SIHD11N80AE-GE3

Vishay MOSFET SIHD11N80AE-GE3

Supplier's Site
MOSFETs - 2104979P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104979P
MOSFETs 2104979P
Vishay MOSFET SIHD11N80AE-GE3

Vishay MOSFET SIHD11N80AE-GE3

Supplier's Site
Single FETs, MOSFETs - 742-SIHD11N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHD11N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHD11N80AE-GE3-ND
N-Channel 800V 8A (Tc) 78W (Tc) Surface Mount TO-252AA

N-Channel 800V 8A (Tc) 78W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD11N80AE-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD11N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD11N80AE-GE3
MOSFET N-CH 800V 8A TO252AA

MOSFET N-CH 800V 8A TO252AA

Supplier's Site
Mosfet, N-Ch, 800V, 8A, To-252 Rohs Compliant Vishay - 81AH9255 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 8A, To-252 Rohs Compliant Vishay
81AH9255
Mosfet, N-Ch, 800V, 8A, To-252 Rohs Compliant Vishay 81AH9255
MOSFET, N-CH, 800V, 8A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 8A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2104978 2104979P 742-SIHD11N80AE-GE3-ND SIHD11N80AE-GE3 81AH9255
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 8A, To-252 Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details