Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB35N60E-GE3

Description
N-Channel 650V 32A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 32A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB35N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB35N60E-GE3-ND
Single FETs, MOSFETs SIHB35N60E-GE3-ND
N-Channel 650V 32A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 32A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277865-SIHB35N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277865-SIHB35N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277865-SIHB35N60E-GE3
Win Source Part Number: 1277865-SIHB35N60E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 94mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 132 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2760 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB35 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277865-SIHB35N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Rds On (Max) @ Id, Vgs: 94mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 132 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2760 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHB35
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB35N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB35N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB35N60E-GE3
MOSFET N-CH 650V 32A D2PAK

MOSFET N-CH 650V 32A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHB35N60E-GE3-ND 1277865-SIHB35N60E-GE3 SIHB35N60E-GE3 SIHB35N60E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data