Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB33N60EF-GE3

Description
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB33N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB33N60EF-GE3-ND
Single FETs, MOSFETs SIHB33N60EF-GE3-ND
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB33N60EF-GE3 - 894972-SIHB33N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB33N60EF-GE3
894972-SIHB33N60EF-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB33N60EF-GE3 894972-SIHB33N60EF-GE3
Manufacturer: Vishay Win Source Part Number: 894972-SIHB33N60EF-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Bulk Mounting: Surface Mount Family Name: SIHB33 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894972-SIHB33N60EF-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Bulk
Mounting: Surface Mount
Family Name: SIHB33
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 33A MOSFET Transistor
278-SIHB33N60EF-GE3
600V 33A MOSFET Transistor 278-SIHB33N60EF-GE3
Trans MOSFET N-CH 600V 33A 3-Pin(2+Tab) D2PAK Product overview: SIHB33N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB33N60EF-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 33A 3-Pin(2+Tab) D2PAK Product overview: SIHB33N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB33N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB33N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB33N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB33N60EF-GE3
MOSFET N-CH 600V 33A D2PAK

MOSFET N-CH 600V 33A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHB33N60EF-GE3-ND 894972-SIHB33N60EF-GE3 278-SIHB33N60EF-GE3 SIHB33N60EF-GE3 SIHB33N60EF-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB33N60EF-GE3 600V 33A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263) Bulk TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers