N-Channel 600 V MOSFET with a fast body diode in a D2PAK (TO-263) package, rated for 28 A continuous drain current and 250 W power dissipation. Features a maximum on-state resistance of 0.123 Ω at 10 V gate-source voltage, 33 nC gate charge, and 691 mJ single-pulse avalanche energy. The device meets RoHS standards and is suitable for applications including SMPS, inverters, and lighting.
N-Channel 600V 28A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHB28N60EF-T5-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |