Vishay Intertechnology, Inc. MOSFET Transistor SIHB24N65EFT1-GE3

Description
Power Field-Effect Transistor, Product overview: SIHB24N65EFT1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65EFT1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, Product overview: SIHB24N65EFT1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65EFT1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 976450-SIHB24N65EFT1-GE3 is a single N-channel MOSFET packaged in a D2PAK (TO-263) configuration. It features a maximum drain-source voltage (V_DS) of 650 V and a continuous drain current rating of 24 A at a case temperature of 25 °C. The on-state resistance (R_DS(on)) is specified at a maximum of 156 mΩ when the gate-source voltage (V_GS) is 10 V and the drain current is 12 A. This MOSFET has a total gate charge (Q_g) of 122 nC, which contributes to its low switching losses. The device is rated for a maximum power dissipation of 250 W and operates within a temperature range of -55 °C to +150 °C. It is suitable for various applications including telecommunications, lighting, and renewable energy systems. The product is lead-free and halogen-free, aligning with modern environmental standards. Engineers considering this MOSFET for their projects should note its fast body diode characteristics, low input capacitance, and suitability for high-efficiency power supply designs.

Datasheet Summary
Powered by GS/AI

The Win Source part number 976450-SIHB24N65EFT1-GE3 is a single N-channel MOSFET packaged in a D2PAK (TO-263) configuration. It features a maximum drain-source voltage (V_DS) of 650 V and a continuous drain current rating of 24 A at a case temperature of 25 °C. The on-state resistance (R_DS(on)) is specified at a maximum of 156 mΩ when the gate-source voltage (V_GS) is 10 V and the drain current is 12 A. This MOSFET has a total gate charge (Q_g) of 122 nC, which contributes to its low switching losses. The device is rated for a maximum power dissipation of 250 W and operates within a temperature range of -55 °C to +150 °C. It is suitable for various applications including telecommunications, lighting, and renewable energy systems. The product is lead-free and halogen-free, aligning with modern environmental standards. Engineers considering this MOSFET for their projects should note its fast body diode characteristics, low input capacitance, and suitability for high-efficiency power supply designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIHB24N65EFT1-GE3
MOSFET Transistor 278-SIHB24N65EFT1-GE3
Power Field-Effect Transistor, Product overview: SIHB24N65EFT1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65EFT1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHB24N65EFT1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65EFT1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 976450-SIHB24N65EFT1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
976450-SIHB24N65EFT1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 976450-SIHB24N65EFT1-GE3
Win Source Part Number: 976450-SIHB24N65EFT1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 156mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2774 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHB24N65EFT1-GE 3CT,742-SIHB24N65EFT 1-GE3DKR,742-SIHB24N 65EFT1-GE3TR Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 976450-SIHB24N65EFT1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 156mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2774 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHB24N65EFT1-GE3CT,742-SIHB24N65EFT1-GE3DKR,742-SIHB24N65EFT1-GE3TR
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHB24N65EFT1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB24N65EFT1-GE3CT-ND
Single FETs, MOSFETs 742-SIHB24N65EFT1-GE3CT-ND
N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHB24N65EFT1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB24N65EFT1-GE3DKR-ND
Single FETs, MOSFETs 742-SIHB24N65EFT1-GE3DKR-ND
N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHB24N65EFT1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB24N65EFT1-GE3TR-ND
Single FETs, MOSFETs 742-SIHB24N65EFT1-GE3TR-ND
N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB24N65EFT1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB24N65EFT1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB24N65EFT1-GE3
N-CHANNEL 650V

N-CHANNEL 650V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-SIHB24N65EFT1-GE3 976450-SIHB24N65EFT1-GE3 742-SIHB24N65EFT1-GE3CT-ND SIHB24N65EFT1-GE3
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRFS8409-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers