Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHB24N65EF-GE3

Description
Win Source Part Number: 1277733-SIHB24N65EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 156mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2774 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB24 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277733-SIHB24N65EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 156mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2774 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB24 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277733-SIHB24N65EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277733-SIHB24N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277733-SIHB24N65EF-GE3
Win Source Part Number: 1277733-SIHB24N65EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 156mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2774 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB24 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277733-SIHB24N65EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 156mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2774 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHB24
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHB24N65EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB24N65EF-GE3-ND
Single FETs, MOSFETs SIHB24N65EF-GE3-ND
N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
N-Channel 24A 650V 0.156ohm MOSFET Transistor
278-SIHB24N65EF-GE3
N-Channel 24A 650V 0.156ohm MOSFET Transistor 278-SIHB24N65EF-GE3
Power Field-Effect Transistor, 24A I(D), 650V, 0.156ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, D2PAK-3/2 Product overview: SIHB24N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 650V, 0.156ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 650V, 0.156ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65EF-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 24A I(D), 650V, 0.156ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, D2PAK-3/2 Product overview: SIHB24N65EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 650V, 0.156ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 650V, 0.156ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB24N65EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB24N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB24N65EF-GE3
MOSFET N-CH 650V 24A D2PAK

MOSFET N-CH 650V 24A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Vishay - 26AK5790 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Vishay
26AK5790
Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Vishay 26AK5790
MOSFET, N-CH, 650V, 24A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 24A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277733-SIHB24N65EF-GE3 SIHB24N65EF-GE3-ND 278-SIHB24N65EF-GE3 SIHB24N65EF-GE3 26AK5790 SIHB24N65EF-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 24A 650V 0.156ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFB4410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers