Win Source Part Number: 1350765-SIHB23N60E-G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Power Dissipation (Max): 227W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK (TO-263)
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHB23
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 23A (Tc)
Rds On (Max) @ Id, Vgs: 158mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2418 pF @ 100 V
N-Channel 600V 23A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)
MOSFET 600V 158mOhm@10V 23A N-Ch E-SRS Product overview: SIHB23N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 158mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 158mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB23N60E-GE3 can be used for catalog matching and distributor lookup.
MOSFET 600V Vds 30V Vgs D2PAK (TO-263)
MOSFET N-CH 600V 23A D2PAK
MOSFET Transistor, N Channel, 23 A, 600 V, 0.132 ohm, 10 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1350765-SIHB23N60E-GE3 | SIHB23N60E-GE3-ND | 278-SIHB23N60E-GE3 | SIHB23N60E-GE3 | SIHB23N60E-GE3 | 40X8671 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | 600V 158mOhm 10V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 23 A, 600 V, 0.132 Ohm, 10 V Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel |