Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201790-SIHB22N60SGE
Number of Elements: 1
Power Dissipation: 250 W
Number of Pins: 3
Categories: Custom Parts
Case / Package: D2PAK
Alternative Parts (Cross-Reference): SIHB22N60S-GE3;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 22 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201790-SIHB22N60SGE3 |
| Product Name | Custom Parts - Custom Parts (S - T) - SIHB22N60SGE3 |