Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB22N60ET1-GE3 SIHB22N60ET1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894970-SIHB22N60ET1- GE3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SIHB22 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHB22N60ET1-GE3DKR, SIHB22N60ET1-GE3-ND, SIHB22N60ET1-GE3TR, SIHB22N60ET1-GE3CT
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 894970-SIHB22N60ET1- GE3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SIHB22 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHB22N60ET1-GE3DKR, SIHB22N60ET1-GE3-ND, SIHB22N60ET1-GE3TR, SIHB22N60ET1-GE3CT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIHB22N60ET1-GE3 is an N-Channel MOSFET designed for high-voltage applications, featuring a maximum drain-source voltage (V_DS) of 600 V and a continuous drain current (I_D) rating of 21 A at a case temperature of 25 °C. It has a low on-state resistance (R_DS(on)) of 0.18 Ω at a gate-source voltage (V_GS) of 10 V, which contributes to reduced conduction losses. The device also exhibits a total gate charge (Q_g) of 86 nC, indicating low input capacitance and efficient switching performance. This MOSFET is housed in a D2PAK (TO-263) package, making it suitable for surface mount applications. It operates within a temperature range of -55 °C to +150 °C and has a maximum power dissipation of 227 W. The device is avalanche rated, providing additional reliability in demanding applications. Typical applications include server and telecom power supplies, switch mode power supplies (SMPS), and various industrial applications such as motor drives and renewable energy systems. Engineers considering this MOSFET for their projects should note its favorable thermal resistance ratings and robust electrical characteristics, which make it a viable option for high-performance power management solutions.

Datasheet Summary
Powered by GS/AI

The SIHB22N60ET1-GE3 is an N-Channel MOSFET designed for high-voltage applications, featuring a maximum drain-source voltage (V_DS) of 600 V and a continuous drain current (I_D) rating of 21 A at a case temperature of 25 °C. It has a low on-state resistance (R_DS(on)) of 0.18 Ω at a gate-source voltage (V_GS) of 10 V, which contributes to reduced conduction losses. The device also exhibits a total gate charge (Q_g) of 86 nC, indicating low input capacitance and efficient switching performance. This MOSFET is housed in a D2PAK (TO-263) package, making it suitable for surface mount applications. It operates within a temperature range of -55 °C to +150 °C and has a maximum power dissipation of 227 W. The device is avalanche rated, providing additional reliability in demanding applications. Typical applications include server and telecom power supplies, switch mode power supplies (SMPS), and various industrial applications such as motor drives and renewable energy systems. Engineers considering this MOSFET for their projects should note its favorable thermal resistance ratings and robust electrical characteristics, which make it a viable option for high-performance power management solutions.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB22N60ET1-GE3 - 894970-SIHB22N60ET1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB22N60ET1-GE3
894970-SIHB22N60ET1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB22N60ET1-GE3 894970-SIHB22N60ET1-GE3
Manufacturer: Vishay Win Source Part Number: 894970-SIHB22N60ET1- GE3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SIHB22 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHB22N60ET1-GE3DKR, SIHB22N60ET1-GE3-ND, SIHB22N60ET1-GE3TR, SIHB22N60ET1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894970-SIHB22N60ET1-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHB22
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHB22N60ET1-GE3DKR, SIHB22N60ET1-GE3-ND, SIHB22N60ET1-GE3TR, SIHB22N60ET1-GE3CT

Buy Now Datasheet
Singapore, Singapore
600V 21A MOSFET Transistor
278-SIHB22N60ET1-GE3
600V 21A MOSFET Transistor 278-SIHB22N60ET1-GE3
MOSFET N-CH 600V 21A TO263 Product overview: SIHB22N60ET1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB22N60ET1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 21A TO263 Product overview: SIHB22N60ET1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB22N60ET1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHB22N60ET1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB22N60ET1-GE3TR-ND
Single FETs, MOSFETs SIHB22N60ET1-GE3TR-ND
N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SIHB22N60ET1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB22N60ET1-GE3CT-ND
Single FETs, MOSFETs SIHB22N60ET1-GE3CT-ND
N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SIHB22N60ET1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB22N60ET1-GE3DKR-ND
Single FETs, MOSFETs SIHB22N60ET1-GE3DKR-ND
N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFET 600V Vds E Series D2PAK TO-263

MOSFET 600V Vds E Series D2PAK TO-263

Buy Now Datasheet
Single FETs, MOSFETs - SIHB22N60ET1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHB22N60ET1-GE3
Single FETs, MOSFETs SIHB22N60ET1-GE3
MOSFET N-CH 600V 21A TO263

MOSFET N-CH 600V 21A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB22N60ET1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB22N60ET1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB22N60ET1-GE3
MOSFET N-CH 600V 21A TO263

MOSFET N-CH 600V 21A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 894970-SIHB22N60ET1-GE3 278-SIHB22N60ET1-GE3 SIHB22N60ET1-GE3TR-ND SIHB22N60ET1-GE3 SIHB22N60ET1-GE3 SIHB22N60ET1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB22N60ET1-GE3 600V 21A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data