Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHB21N60EF-GE3

Description
Win Source Part Number: 1277873-SIHB21N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 176mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2030 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB21 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277873-SIHB21N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 176mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2030 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB21 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277873-SIHB21N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277873-SIHB21N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277873-SIHB21N60EF-GE3
Win Source Part Number: 1277873-SIHB21N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 176mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2030 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB21 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277873-SIHB21N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 176mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 227W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2030 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHB21
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHB21N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB21N60EF-GE3-ND
Single FETs, MOSFETs SIHB21N60EF-GE3-ND
N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 21A (Tc) 227W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB21N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB21N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB21N60EF-GE3
MOSFET N-CH 600V 21A TO263AB

MOSFET N-CH 600V 21A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277873-SIHB21N60EF-GE3 SIHB21N60EF-GE3-ND SIHB21N60EF-GE3 SIHB21N60EF-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details