Vishay Precision Group Single FETs, MOSFETs SIHB186N60EF-GE3

Description
N-Channel 600V 8.4A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 8.4A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB186N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB186N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHB186N60EF-GE3-ND
N-Channel 600V 8.4A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 8.4A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB186N60EF-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB186N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB186N60EF-GE3
MOSFET N-CH 600V 8.4A D2PAK

MOSFET N-CH 600V 8.4A D2PAK

Supplier's Site
Mosfet, N-Ch, 600V, 8.4A, To-263 Rohs Compliant Vishay - 77AH4897 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 8.4A, To-263 Rohs Compliant Vishay
77AH4897
Mosfet, N-Ch, 600V, 8.4A, To-263 Rohs Compliant Vishay 77AH4897
MOSFET, N-CH, 600V, 8.4A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 8.4A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHB186N60EF-GE3-ND SIHB186N60EF-GE3 77AH4897
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 8.4A, To-263 Rohs Compliant Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details