Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB180N60E-GE3

Description
N-Channel 600V 19A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 19A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB180N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB180N60E-GE3-ND
Single FETs, MOSFETs SIHB180N60E-GE3-ND
N-Channel 600V 19A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 19A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277778-SIHB180N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277778-SIHB180N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277778-SIHB180N60E-GE3
Win Source Part Number: 1277778-SIHB180N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 156W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1085 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHB180N60E-GE3DKR,S IHB180N60E-GE3DKRINA CTIVE,SIHB180N60E-GE 3CT,SIHB180N60E-GE3T R,SIHB180N60E-GE3CTI NACTIVE,SIHB180N60E- GE3DKR,SIHB180N60E-G E3TR,SIHB180N60E-GE3 CT Base Product Number: SIHB180 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277778-SIHB180N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 156W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1085 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHB180N60E-GE3DKR,SIHB180N60E-GE3DKRINACTIVE,SIHB180N60E-GE3CT,SIHB180N60E-GE3TR,SIHB180N60E-GE3CTINACTIVE,SIHB180N60E-GE3DKR,SIHB180N60E-GE3TR,SIHB180N60E-GE3CT
Base Product Number: SIHB180
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB180N60E-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB180N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB180N60E-GE3
MOSFET N-CH 600V 19A D2PAK

MOSFET N-CH 600V 19A D2PAK

Supplier's Site
Mosfet, N-Ch, 19A, 600V, To-263; Transistor Polarity Vishay - 99AC9552 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 19A, 600V, To-263; Transistor Polarity Vishay
99AC9552
Mosfet, N-Ch, 19A, 600V, To-263; Transistor Polarity Vishay 99AC9552
MOSFET, N-CH, 19A, 600V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 19A, 600V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHB180N60E-GE3-ND 1277778-SIHB180N60E-GE3 SIHB180N60E-GE3 99AC9552 SIHB180N60E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 19A, 600V, To-263; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data