Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB15N50E-GE3

Description
N-Channel 500V 14.5A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 500V 14.5A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB15N50E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB15N50E-GE3-ND
Single FETs, MOSFETs SIHB15N50E-GE3-ND
N-Channel 500V 14.5A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 14.5A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet Transistor, N Channel, 14.5 A, 500 V, 0.243 Ohm, 10 V, 4 V Rohs Compliant Vishay - 43Y2394 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 14.5 A, 500 V, 0.243 Ohm, 10 V, 4 V Rohs Compliant Vishay
43Y2394
Mosfet Transistor, N Channel, 14.5 A, 500 V, 0.243 Ohm, 10 V, 4 V Rohs Compliant Vishay 43Y2394
MOSFET Transistor, N Channel, 14.5 A, 500 V, 0.243 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 14.5 A, 500 V, 0.243 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 500V, 14.5A, To-263-3; Channel Type Vishay - 38Y8545 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 14.5A, To-263-3; Channel Type Vishay
38Y8545
Mosfet, N Channel, 500V, 14.5A, To-263-3; Channel Type Vishay 38Y8545
MOSFET, N CHANNEL, 500V, 14.5A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 14.5A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs D2PAK (TO-263)

MOSFET 500V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB15N50E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB15N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB15N50E-GE3
MOSFET N-CH 500V 14.5A D2PAK

MOSFET N-CH 500V 14.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHB15N50E-GE3-ND 43Y2394 38Y8545 SIHB15N50E-GE3 SIHB15N50E-GE3
Product Name Single FETs, MOSFETs Mosfet Transistor, N Channel, 14.5 A, 500 V, 0.243 Ohm, 10 V, 4 V Rohs Compliant Vishay Mosfet, N Channel, 500V, 14.5A, To-263-3; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data