Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB12N65E-GE3

Description
N-Channel 650V 12A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 12A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB12N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB12N65E-GE3-ND
Single FETs, MOSFETs SIHB12N65E-GE3-ND
N-Channel 650V 12A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 12A (Tc) 156W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277861-SIHB12N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277861-SIHB12N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277861-SIHB12N65E-GE3
Win Source Part Number: 1277861-SIHB12N65E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 380mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 156W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1224 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHB12N65E-GE3TR,SIH B12N65E-GE3TRINACTIV E,SIHB12N65E-GE3DKR, SIHB12N65E-GE3DKR,SI HB12N65E-GE3DKRINACT IVE,SIHB12N65E-GE3CT ,SIHB12N65E-GE3TR,SI HB12N65E-GE3CT Base Product Number: SIHB12 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277861-SIHB12N65E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 156W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1224 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHB12N65E-GE3TR,SIHB12N65E-GE3TRINACTIVE,SIHB12N65E-GE3DKR,SIHB12N65E-GE3DKR,SIHB12N65E-GE3DKRINACTIVE,SIHB12N65E-GE3CT,SIHB12N65E-GE3TR,SIHB12N65E-GE3CT
Base Product Number: SIHB12
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 12A 650V 0.38ohm MOSFET Transistor
278-SIHB12N65E-GE3
N-Channel 12A 650V 0.38ohm MOSFET Transistor 278-SIHB12N65E-GE3
Power Field-Effect Transistor, 12A I(D), 650V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, TO-263, D2PAK-3/2 Product overview: SIHB12N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 650V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 650V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N65E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 12A I(D), 650V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, TO-263, D2PAK-3/2 Product overview: SIHB12N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 650V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 650V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 12 A, 650 V, 0.33 Ohm, 10 V Rohs Compliant Vishay - 40X8669 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12 A, 650 V, 0.33 Ohm, 10 V Rohs Compliant Vishay
40X8669
Mosfet Transistor, N Channel, 12 A, 650 V, 0.33 Ohm, 10 V Rohs Compliant Vishay 40X8669
MOSFET Transistor, N Channel, 12 A, 650 V, 0.33 ohm, 10 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12 A, 650 V, 0.33 ohm, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB12N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB12N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB12N65E-GE3
MOSFET N-CH 650V 12A D2PAK

MOSFET N-CH 650V 12A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHB12N65E-GE3-ND 1277861-SIHB12N65E-GE3 278-SIHB12N65E-GE3 40X8669 SIHB12N65E-GE3 SIHB12N65E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 12A 650V 0.38ohm MOSFET Transistor Mosfet Transistor, N Channel, 12 A, 650 V, 0.33 Ohm, 10 V Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data