Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N60E-GE3 SIHB12N60E-GE3

Description
Manufacturer: Vishay Win Source Part Number: 756572-SIHB12N60E-GE 3 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Family Name: SiHB12N60E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 937pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 147W (Tc) Rds On (Maximum) @ Id, Vgs: 380 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): R6010MNJTL; IPB60R380C6; SPB11N60S5ATMA1; Introduction Date: December 07, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 756572-SIHB12N60E-GE 3 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Family Name: SiHB12N60E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 937pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 147W (Tc) Rds On (Maximum) @ Id, Vgs: 380 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): R6010MNJTL; IPB60R380C6; SPB11N60S5ATMA1; Introduction Date: December 07, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N60E-GE3 - 756572-SIHB12N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N60E-GE3
756572-SIHB12N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N60E-GE3 756572-SIHB12N60E-GE3
Manufacturer: Vishay Win Source Part Number: 756572-SIHB12N60E-GE 3 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Family Name: SiHB12N60E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 937pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 147W (Tc) Rds On (Maximum) @ Id, Vgs: 380 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): R6010MNJTL; IPB60R380C6; SPB11N60S5ATMA1; Introduction Date: December 07, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 756572-SIHB12N60E-GE3
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Family Name: SiHB12N60E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 937pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 147W (Tc)
Rds On (Maximum) @ Id, Vgs: 380 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): R6010MNJTL; IPB60R380C6; SPB11N60S5ATMA1;
Introduction Date: December 07, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 12A MOSFET Transistor
278-SIHB12N60E-GE3
600V 12A MOSFET Transistor 278-SIHB12N60E-GE3
MOSFET N CH 600V 12A TO263 Product overview: SIHB12N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N60E-GE3 can be used for catalog matching and distributor lookup.

MOSFET N CH 600V 12A TO263 Product overview: SIHB12N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHB12N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB12N60E-GE3-ND
Single FETs, MOSFETs SIHB12N60E-GE3-ND
N-Channel 600V 12A (Tc) 147W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 12A (Tc) 147W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB12N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB12N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB12N60E-GE3
MOSFET N-CH 600V 12A D2PAK

MOSFET N-CH 600V 12A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

MOSFET 600V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Mosfet, N Ch, 600V, 12A, To-263-3, Full Reel; Channel Type Vishay - 68W7032 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 12A, To-263-3, Full Reel; Channel Type Vishay
68W7032
Mosfet, N Ch, 600V, 12A, To-263-3, Full Reel; Channel Type Vishay 68W7032
MOSFET, N CH, 600V, 12A, TO-263-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 600V, 12A, TO-263-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 600V, 12A, To-263-3; Channel Type Vishay - 68W7031 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 12A, To-263-3; Channel Type Vishay
68W7031
Mosfet, N Channel, 600V, 12A, To-263-3; Channel Type Vishay 68W7031
MOSFET, N CHANNEL, 600V, 12A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 12A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 756572-SIHB12N60E-GE3 278-SIHB12N60E-GE3 SIHB12N60E-GE3-ND SIHB12N60E-GE3 SIHB12N60E-GE3 68W7032 68W7031
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N60E-GE3 600V 12A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 600V, 12A, To-263-3, Full Reel; Channel Type Vishay Mosfet, N Channel, 600V, 12A, To-263-3; Channel Type Vishay
PD 147000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-3; TO-263
Unlock Full Specs
to access all available technical data