Vishay Intertechnology, Inc. MOSFETs SIHB120N60E-T1-GE3

Description
E Series Power MOSFET
Request a Quote Datasheet
Description
E Series Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2282842P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282842P
MOSFETs 2282842P
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
MOSFETs - 2282841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282841
MOSFETs 2282841
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
MOSFETs - 2282842 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282842
MOSFETs 2282842
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357127-SIHB120N60E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357127-SIHB120N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357127-SIHB120N60E-T1-GE3
Win Source Part Number: 1357127-SIHB120N60E- T1-GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: E Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK (TO-263) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 120mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1562 pF @ 100 V Power Dissipation (Max): 179W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99

Win Source Part Number: 1357127-SIHB120N60E-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: E
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK (TO-263)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 120mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1562 pF @ 100 V
Power Dissipation (Max): 179W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHB120N60E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB120N60E-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIHB120N60E-T1-GE3TR-ND
N-Channel 600V 25A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 25A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHB120N60E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB120N60E-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIHB120N60E-T1-GE3CT-ND
N-Channel 600V 25A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 25A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet, N-Ch, 600V, 25A, To-263 Rohs Compliant Vishay - 15AJ3204 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 25A, To-263 Rohs Compliant Vishay
15AJ3204
Mosfet, N-Ch, 600V, 25A, To-263 Rohs Compliant Vishay 15AJ3204
MOSFET, N-CH, 600V, 25A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 25A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2282842P 1357127-SIHB120N60E-T1-GE3 742-SIHB120N60E-T1-GE3TR-ND 15AJ3204
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 25A, To-263 Rohs Compliant Vishay
Package Type TO-263; TO-263 TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data