Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB068N60EF-T1GE3

Description
N-CHANNEL 600V
Request a Quote
Description
N-CHANNEL 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHB068N60EF is an N-channel MOSFET in a D2PAK (TO-263) package, designed for high-efficiency switching applications such as server and telecom power supplies, PFC circuits, and industrial motor drives. It features a drain-source voltage rating of 600 V, a typical on-state resistance of 0.059 Ω at 25 °C, and a maximum continuous drain current of 41 A at 25 °C case temperature. The device includes a fast body diode with a reverse recovery time of up to 240 ns and is rated for 226 mJ of single-pulse avalanche energy. It meets RoHS standards and is lead-free and halogen-free. The D2PAK package measures up to 15.88 mm in height, 10.67 mm in width, and 9.65 mm in base length, with a thermal resistance from junction to case of 0.5 °C/W and junction-to-ambient of 62 °C/W. Operating junction and storage temperatures range from -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The SiHB068N60EF is an N-channel MOSFET in a D2PAK (TO-263) package, designed for high-efficiency switching applications such as server and telecom power supplies, PFC circuits, and industrial motor drives. It features a drain-source voltage rating of 600 V, a typical on-state resistance of 0.059 Ω at 25 °C, and a maximum continuous drain current of 41 A at 25 °C case temperature. The device includes a fast body diode with a reverse recovery time of up to 240 ns and is rated for 226 mJ of single-pulse avalanche energy. It meets RoHS standards and is lead-free and halogen-free. The D2PAK package measures up to 15.88 mm in height, 10.67 mm in width, and 9.65 mm in base length, with a thermal resistance from junction to case of 0.5 °C/W and junction-to-ambient of 62 °C/W. Operating junction and storage temperatures range from -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB068N60EF-T1GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB068N60EF-T1GE3TR-ND
Single FETs, MOSFETs 742-SIHB068N60EF-T1GE3TR-ND
N-CHANNEL 600V

N-CHANNEL 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHB068N60EF-T1GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM9061MX/NOPB - 131376-LM9061MX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET; CMOS
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
Transistor - 436833 - Radwell International
Fuji Electric Corp. of America
View Details