N-Channel 600V 46A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)
MOSFET, N-CH, 600V, 46A, TO-263 ROHS COMPLIANT: YES
EF SERIES POWER MOSFET WITH FAST
EF SERIES POWER MOSFET WITH FAST
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIHB055N60EF-GE3-ND | 2398626 | 90AJ6716 | SIHB055N60EF-GE3 | SIHB055N60EF-GE3 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Mosfet, N-Ch, 600V, 46A, To-263 Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263 | TO-3; TO-263; TO-252 (DPAK) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Packing Method | Tube; Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |