N-Channel 800V 5.4A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Win Source Part Number: 1277719-SIHA6N80E-GE
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc)
Rds On (Max) @ Id, Vgs: 940mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 31W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 827 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHA6
Drive Voltage (Max Rds On, Min Rds On): 10V
Trans MOSFET N-CH 800V 5.4A 3-Pin(3+Tab) TO-220FP Product overview: SIHA6N80E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA6N80E-GE3 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 800V, 5.4A, 150DEG C, 31W; Transistor Polarity:N Channel; Continuous Drain Current Id:5.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.82ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 800V 5.4A TO220
MOSFET 800V Vds 30V Vgs TO-220 FULLPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHA6N80E-GE3-ND | 1277719-SIHA6N80E-GE3 | 278-SIHA6N80E-GE3 | 78AC6516 | SIHA6N80E-GE3 | SIHA6N80E-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 800V 5.4A MOSFET Transistor | Mosfet, N-Ch, 800V, 5.4A, 150Deg C, 31W; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-3 | TO-220; TO-220-3 Full Pack | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 800 volts | |||||
| PD | 31000 milliwatts |