Vishay Precision Group Single FETs, MOSFETs SIHA6N80AE-GE3

Description
N-Channel 800V 5A (Tc) 30W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 800V 5A (Tc) 30W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHA6N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA6N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHA6N80AE-GE3-ND
N-Channel 800V 5A (Tc) 30W (Tc) Through Hole TO-220 Full Pack

N-Channel 800V 5A (Tc) 30W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: E Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 800 V Rds On (Max) @ Id, Vgs: 950mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA

Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: E
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 800 V
Rds On (Max) @ Id, Vgs: 950mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHA6N80AE-GE3
MOSFET Transistor 278-SIHA6N80AE-GE3
Power MOSFET Product overview: SIHA6N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA6N80AE-GE3 can be used for catalog matching and distributor lookup.

Power MOSFET Product overview: SIHA6N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA6N80AE-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 5A, 150Deg C, 30W Rohs Compliant Vishay - 64AH1455 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 5A, 150Deg C, 30W Rohs Compliant Vishay
64AH1455
Mosfet, N-Ch, 800V, 5A, 150Deg C, 30W Rohs Compliant Vishay 64AH1455
MOSFET, N-CH, 800V, 5A, 150DEG C, 30W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 5A, 150DEG C, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA6N80AE-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA6N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA6N80AE-GE3
MOSFET N-CH 800V 5A TO220

MOSFET N-CH 800V 5A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHA6N80AE-GE3-ND 278-SIHA6N80AE-GE3 64AH1455 SIHA6N80AE-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs MOSFET Transistor Mosfet, N-Ch, 800V, 5A, 150Deg C, 30W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack SOT3 Tube TO-3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data