Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHA690N60E-GE3

Description
Win Source Part Number: 1277741-SIHA690N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc) Rds On (Max) @ Id, Vgs: 700mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 29W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 347 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHA690 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277741-SIHA690N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc) Rds On (Max) @ Id, Vgs: 700mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 29W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 347 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHA690 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277741-SIHA690N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277741-SIHA690N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277741-SIHA690N60E-GE3
Win Source Part Number: 1277741-SIHA690N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc) Rds On (Max) @ Id, Vgs: 700mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 29W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 347 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHA690 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277741-SIHA690N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc)
Rds On (Max) @ Id, Vgs: 700mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 29W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 347 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHA690
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHA690N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHA690N60E-GE3-ND
Single FETs, MOSFETs SIHA690N60E-GE3-ND
N-Channel 600V 4.3A (Tc) 29W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 4.3A (Tc) 29W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
600V 4.3A TO220 MOSFET Transistor
2088-SIHA690N60E-GE3
600V 4.3A TO220 MOSFET Transistor 2088-SIHA690N60E-GE3
MOSFETs TO220 600V 4.3A N-CH MOSFET Product overview: SIHA690N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.3A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHA690N60E-GE3 can be used for catalog matching and distributor lookup.

MOSFETs TO220 600V 4.3A N-CH MOSFET Product overview: SIHA690N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.3A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHA690N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 4.3A, 150Deg C, 29W Rohs Compliant Vishay - 38AH5923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 4.3A, 150Deg C, 29W Rohs Compliant Vishay
38AH5923
Mosfet, N-Ch, 600V, 4.3A, 150Deg C, 29W Rohs Compliant Vishay 38AH5923
MOSFET, N-CH, 600V, 4.3A, 150DEG C, 29W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 4.3A, 150DEG C, 29W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET E Series Power MOSFET

MOSFET E Series Power MOSFET

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA690N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA690N60E-GE3
MOSFET N-CH 600V 4.3A TO220

MOSFET N-CH 600V 4.3A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277741-SIHA690N60E-GE3 SIHA690N60E-GE3-ND 2088-SIHA690N60E-GE3 38AH5923 SIHA690N60E-GE3 SIHA690N60E-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 4.3A TO220 MOSFET Transistor Mosfet, N-Ch, 600V, 4.3A, 150Deg C, 29W Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data