Win Source Part Number: 1277718-SIHA4N80E-GE
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.27Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 69W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 622 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHA4
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole TO-220 Full Pack
MOSFET N-CH 800V 4.3A TO220 Product overview: SIHA4N80E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA4N80E-GE3 can be used for catalog matching and distributor lookup.
MOSFET 800V Vds 30V Vgs TO-220 FULLPAK
MOSFET N-CH 800V 4.3A TO220
MOSFET, N-CH, 800V, 4.3A, 150DEG C, 69W; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1277718-SIHA4N80E-GE3 | SIHA4N80E-GE3-ND | 278-SIHA4N80E-GE3 | SIHA4N80E-GE3 | SIHA4N80E-GE3 | 81AC2769 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 800V 4.3A TO220 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 4.3A, 150Deg C, 69W; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0015 kS | |||||
| PD | 69 milliwatts |