N-Channel 800V 2.8A (Tc) 29W (Tc) Through Hole TO-220 Full Pack
N-Channel 800V 2.8A (Tc) 29W (Tc) Through Hole TO-220 Full Pack
Win Source Part Number: 1277769-SIHA2N80E-GE
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Tc)
Rds On (Max) @ Id, Vgs: 2.75Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 29W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 19.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 315 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHA2N80E-GE3DKRINAC
Base Product Number: SIHA2
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 800V 2.8A TO220 Product overview: SIHA2N80E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA2N80E-GE3 can be used for catalog matching and distributor lookup.
MOSFET 800V Vds 30V Vgs TO-220 FULLPAK
MOSFET N-CH 800V 2.8A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SIHA2N80E-GE3TR-ND | 1277769-SIHA2N80E-GE3 | 278-SIHA2N80E-GE3 | SIHA2N80E-GE3 | SIHA2N80E-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 800V 2.8A TO220 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | Tape & Reel (TR) | TO-220; TO-220-3 Full Pack | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 1.00E-3 kS |