N-Channel 800V 9A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
MOSFET N-CH 800V 9A TO220
MOSFET N-CH 800V 9A TO220
MOSFET, N-CH, 800V, 9A, TO-220FP ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2282836 | 742-SIHA24N80AE-GE3-ND | SIHA24N80AE-GE3 | SIHA24N80AE-GE3 | 21AJ6866 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 9A, To-220Fp Rohs Compliant Vishay |
| Package Type | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 800 volts |