Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHA22N60E-GE3

Description
N-Channel 600V 8A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 8A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHA22N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA22N60E-GE3-ND
Single FETs, MOSFETs 742-SIHA22N60E-GE3-ND
N-Channel 600V 8A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 8A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093037-SIHA22N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093037-SIHA22N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093037-SIHA22N60E-GE3
Win Source Part Number: 1093037-SIHA22N60E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EL Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1920 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHA22N60E-GE3DK R-ND,742-SIHA22N60E- GE3DKR,742-SIHA22N60 E-GE3TR,742-SIHA22N6 0E-GE3DKRINACTIVE,74 2-SIHA22N60E-GE3CT Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1093037-SIHA22N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EL
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1920 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHA22N60E-GE3DKR-ND,742-SIHA22N60E-GE3DKR,742-SIHA22N60E-GE3TR,742-SIHA22N60E-GE3DKRINACTIVE,742-SIHA22N60E-GE3CT
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 21A, 150Deg C, 35W; Transistor Polarity Vishay - 32AJ8767 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 21A, 150Deg C, 35W; Transistor Polarity Vishay
32AJ8767
Mosfet, N-Ch, 600V, 21A, 150Deg C, 35W; Transistor Polarity Vishay 32AJ8767
MOSFET, N-CH, 600V, 21A, 150DEG C, 35W; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 21A, 150DEG C, 35W; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA22N60E-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA22N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA22N60E-GE3
N-CHANNEL 600V

N-CHANNEL 600V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHA22N60E-GE3-ND 1093037-SIHA22N60E-GE3 32AJ8767 SIHA22N60E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 21A, 150Deg C, 35W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3808S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details