Vishay Precision Group N-Channel 21A 600V 0.18ohm MOSFET Transistor SIHA22N60E-E3

Description
Power Field-Effect Transistor, 21A I(D), 600V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 21A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA22N60E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 21A I(D), 600V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 21A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA22N60E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 21A 600V 0.18ohm MOSFET Transistor
278-SIHA22N60E-E3
N-Channel 21A 600V 0.18ohm MOSFET Transistor 278-SIHA22N60E-E3
Power Field-Effect Transistor, 21A I(D), 600V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 21A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA22N60E-E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 21A I(D), 600V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 21A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 21A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA22N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA22N60E-E3 - 1096406-SIHA22N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA22N60E-E3
1096406-SIHA22N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA22N60E-E3 1096406-SIHA22N60E-E3
Manufacturer: Vishay Win Source Part Number: 1096406-SIHA22N60E-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 1920pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SPA20N60C3; SiHF22N60E-E3; SiHF22N60E-GE3; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096406-SIHA22N60E-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 1920pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): SPA20N60C3; SiHF22N60E-E3; SiHF22N60E-GE3;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIHA22N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHA22N60E-E3-ND
Single FETs, MOSFETs SIHA22N60E-E3-ND
N-Channel 600V 21A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 21A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Mosfet, N Channel, 600V, 21A, To-220F; Channel Type Vishay - 61X9227 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 21A, To-220F; Channel Type Vishay
61X9227
Mosfet, N Channel, 600V, 21A, To-220F; Channel Type Vishay 61X9227
MOSFET, N CHANNEL, 600V, 21A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 21A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA22N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA22N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA22N60E-E3
MOSFET N-CH 600V 21A TO220

MOSFET N-CH 600V 21A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHA22N60E-E3 1096406-SIHA22N60E-E3 SIHA22N60E-E3-ND SIHA22N60E-E3 61X9227 SIHA22N60E-E3
Product Name N-Channel 21A 600V 0.18ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA22N60E-E3 Single FETs, MOSFETs MOSFET Mosfet, N Channel, 600V, 21A, To-220F; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products