Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs SiHA22N60AEL-GE3

Description
MOSFET N-CH 600V 21A TO220
Description
MOSFET N-CH 600V 21A TO220

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SiHA22N60AEL-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SiHA22N60AEL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SiHA22N60AEL-GE3
MOSFET N-CH 600V 21A TO220

MOSFET N-CH 600V 21A TO220

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number SiHA22N60AEL-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047084-AUIRF7484Q - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers