N-Channel 500V 19A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
N-Channel 500V 19A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
N-CHANNEL 500V
MOSFET, N-CH, 500V, 19A, 150DEG C, 34W; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.16ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIHA20N50E-GE3CT-ND | SIHA20N50E-GE3 | SIHA20N50E-GE3 | 78AC6512 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 500V, 19A, 150Deg C, 34W; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | 1640 pF @ 100 V | TO-220; TO-220-3 Full Pack | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 500 volts |