Vishay Precision Group N-Channel 19A 500V 0.184ohm MOSFET Transistor SIHA20N50E-E3

Description
Power Field-Effect Transistor, 19A I(D), 500V, 0.184ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA20N50E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.184ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.184ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA20N50E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 19A I(D), 500V, 0.184ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA20N50E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.184ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.184ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA20N50E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 19A 500V 0.184ohm MOSFET Transistor
278-SIHA20N50E-E3
N-Channel 19A 500V 0.184ohm MOSFET Transistor 278-SIHA20N50E-E3
Power Field-Effect Transistor, 19A I(D), 500V, 0.184ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA20N50E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.184ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.184ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA20N50E-E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 19A I(D), 500V, 0.184ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA20N50E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.184ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.184ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA20N50E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA20N50E-E3 - 894965-SIHA20N50E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA20N50E-E3
894965-SIHA20N50E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA20N50E-E3 894965-SIHA20N50E-E3
Manufacturer: Vishay Win Source Part Number: 894965-SIHA20N50E-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 19A (Tc) 34W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: SIHA20 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894965-SIHA20N50E-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 19A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: SIHA20
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHA20N50E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA20N50E-E3-ND
Single FETs, MOSFETs 742-SIHA20N50E-E3-ND
N-Channel 500V 19A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

N-Channel 500V 19A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Mosfet, N Channel, 500V, 19A, To-220Fp-3; Channel Type Vishay - 38Y8540 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 19A, To-220Fp-3; Channel Type Vishay
38Y8540
Mosfet, N Channel, 500V, 19A, To-220Fp-3; Channel Type Vishay 38Y8540
MOSFET, N CHANNEL, 500V, 19A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 19A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 19 A, 500 V, 0.16 Ohm, 10 V, 4 V Rohs Compliant Vishay - 43Y2392 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 19 A, 500 V, 0.16 Ohm, 10 V, 4 V Rohs Compliant Vishay
43Y2392
Mosfet Transistor, N Channel, 19 A, 500 V, 0.16 Ohm, 10 V, 4 V Rohs Compliant Vishay 43Y2392
MOSFET Transistor, N Channel, 19 A, 500 V, 0.16 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 19 A, 500 V, 0.16 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA20N50E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA20N50E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA20N50E-E3
MOSFET N-CH 500V 19A TO220

MOSFET N-CH 500V 19A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHA20N50E-E3 894965-SIHA20N50E-E3 742-SIHA20N50E-E3-ND 38Y8540 43Y2392 SIHA20N50E-E3 SIHA20N50E-E3
Product Name N-Channel 19A 500V 0.184ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA20N50E-E3 Single FETs, MOSFETs Mosfet, N Channel, 500V, 19A, To-220Fp-3; Channel Type Vishay Mosfet Transistor, N Channel, 19 A, 500 V, 0.16 Ohm, 10 V, 4 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data