Power Field-Effect Transistor, Product overview: SIHA17N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA17N80AE-GE3 can be used for catalog matching and distributor lookup.
N-Channel 800V 7A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
Win Source Part Number: 972809-SIHA17N80AE-G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 290mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 34W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1260 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHA17N80AE-GE3
Base Product Number: SIHA17
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET, N-CH, 800V, 7A, TO-220FP ROHS COMPLIANT: YES
MOSFET N-CH 800V 7A TO220
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2104960 | 2104961P | 278-SIHA17N80AE-GE3 | 742-SIHA17N80AE-GE3-ND | 972809-SIHA17N80AE-GE3 | 93AH0378 | SIHA17N80AE-GE3 |
| Product Name | MOSFETs | MOSFETs | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, N-Ch, 800V, 7A, To-220Fp Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| Package Type | TO-220; Thin-lead to-220 fullpak | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | |
| Number of units in IC | 1 |