Vishay Precision Group Single FETs, MOSFETs SIHA15N60E-E3

Description
N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHA15N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHA15N60E-E3-ND
Single FETs, MOSFETs SIHA15N60E-E3-ND
N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 15A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA15N60E-E3 - 1096405-SIHA15N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA15N60E-E3
1096405-SIHA15N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA15N60E-E3 1096405-SIHA15N60E-E3
Manufacturer: Vishay Win Source Part Number: 1096405-SIHA15N60E-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096405-SIHA15N60E-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 1350pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 15A 600V 0.28ohm MOSFET Transistor
278-SIHA15N60E-E3
N-Channel 15A 600V 0.28ohm MOSFET Transistor 278-SIHA15N60E-E3
Power Field-Effect Transistor, 15A I(D), 600V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA15N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, 0.28ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 600V, 0.28ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA15N60E-E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 15A I(D), 600V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA15N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, 0.28ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 600V, 0.28ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA15N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 600V, 15A, To-220F; Channel Type Vishay - 61X9226 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 15A, To-220F; Channel Type Vishay
61X9226
Mosfet, N Channel, 600V, 15A, To-220F; Channel Type Vishay 61X9226
MOSFET, N CHANNEL, 600V, 15A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 15A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA15N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA15N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA15N60E-E3
MOSFET N-CH 600V 15A TO220

MOSFET N-CH 600V 15A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHA15N60E-E3-ND 1096405-SIHA15N60E-E3 278-SIHA15N60E-E3 61X9226 SIHA15N60E-E3 SIHA15N60E-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA15N60E-E3 N-Channel 15A 600V 0.28ohm MOSFET Transistor Mosfet, N Channel, 600V, 15A, To-220F; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
V(BR)DSS 600 volts
PD 34000 milliwatts 34000 milliwatts
Unlock Full Specs
to access all available technical data