Vishay Precision Group Single FETs, MOSFETs SIHA15N50E-E3

Description
N-Channel 500V 14.5A (Tc) 33W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 500V 14.5A (Tc) 33W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHA15N50E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA15N50E-E3-ND
Single FETs, MOSFETs 742-SIHA15N50E-E3-ND
N-Channel 500V 14.5A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

N-Channel 500V 14.5A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277884-SIHA15N50E-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277884-SIHA15N50E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277884-SIHA15N50E-E3
Win Source Part Number: 1277884-SIHA15N50E-E 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 14.5A (Tc) Rds On (Max) @ Id, Vgs: 280mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 33W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1162 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHA15 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277884-SIHA15N50E-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 14.5A (Tc)
Rds On (Max) @ Id, Vgs: 280mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 33W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1162 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHA15
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA15N50E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA15N50E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA15N50E-E3
MOSFET N-CH 500V 14.5A TO220

MOSFET N-CH 500V 14.5A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

MOSFET 500V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Mosfet, N-Ch, 500V, 14.5A, To-220Fp-3; Channel Type Vishay - 38Y8538 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 14.5A, To-220Fp-3; Channel Type Vishay
38Y8538
Mosfet, N-Ch, 500V, 14.5A, To-220Fp-3; Channel Type Vishay 38Y8538
MOSFET, N-CH, 500V, 14.5A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 500V, 14.5A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHA15N50E-E3-ND 1277884-SIHA15N50E-E3 SIHA15N50E-E3 SIHA15N50E-E3 38Y8538
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 500V, 14.5A, To-220Fp-3; Channel Type Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data