Win Source Part Number: 1277738-SIHA14N60E-E
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 309mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 147W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 64 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1205 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHA14
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 13A (Tc) 147W (Tc) Through Hole TO-220 Full Pack
MOSFET N-CHANNEL 600V 13A TO220 Product overview: SIHA14N60E-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA14N60E-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 600V 13A TO220
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1277738-SIHA14N60E-E3 | SIHA14N60E-E3-ND | 278-SIHA14N60E-E3 | SIHA14N60E-E3 | SIHA14N60E-E3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 600V 13A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | |
| MOSFET Operating Mode | Enhancement |