Vishay Precision Group Single FETs, MOSFETs SIHA120N60E-GE3

Description
N-Channel 600V 25A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 25A (Tc) 34W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHA120N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHA120N60E-GE3-ND
Single FETs, MOSFETs SIHA120N60E-GE3-ND
N-Channel 600V 25A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 25A (Tc) 34W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277777-SIHA120N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277777-SIHA120N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277777-SIHA120N60E-GE3
Win Source Part Number: 1277777-SIHA120N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Bulk Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 34W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1562 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHA120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277777-SIHA120N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Bulk
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 34W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1562 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHA120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds; 30V Vgs TO-220

MOSFET 650V Vds; 30V Vgs TO-220

Buy Now Datasheet
Mosfet, N-Ch, 25A, 600V, To-220Fp; Transistor Polarity Vishay - 07AH6937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25A, 600V, To-220Fp; Transistor Polarity Vishay
07AH6937
Mosfet, N-Ch, 25A, 600V, To-220Fp; Transistor Polarity Vishay 07AH6937
MOSFET, N-CH, 25A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.104ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.104ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA120N60E-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA120N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA120N60E-GE3
MOSFET N-CH 600V 25A TO220

MOSFET N-CH 600V 25A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHA120N60E-GE3-ND 1277777-SIHA120N60E-GE3 SIHA120N60E-GE3 07AH6937 SIHA120N60E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 25A, 600V, To-220Fp; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data