Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHA11N80AE-GE3

Description
N-Channel 800V 8A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 800V 8A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHA11N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA11N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHA11N80AE-GE3-ND
N-Channel 800V 8A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

N-Channel 800V 8A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHA11N80AE-GE3
MOSFET Transistor 278-SIHA11N80AE-GE3
Power Field-Effect Transistor, Product overview: SIHA11N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA11N80AE-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHA11N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA11N80AE-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277716-SIHA11N80AE-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277716-SIHA11N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277716-SIHA11N80AE-GE3
Win Source Part Number: 1277716-SIHA11N80AE- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 450mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 31W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 804 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHA11N80AE-GE3T R,742-SIHA11N80AE-GE 3CT,742-SIHA11N80AE- GE3DKR,742-SIHA11N80 AE-GE3TR,742-SIHA11N 80AE-GE3,742-SIHA11N 80AE-GE3CT,742-SIHA1 1N80AE-GE3DKR Base Product Number: SIHA11 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277716-SIHA11N80AE-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 450mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 31W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 804 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHA11N80AE-GE3TR,742-SIHA11N80AE-GE3CT,742-SIHA11N80AE-GE3DKR,742-SIHA11N80AE-GE3TR,742-SIHA11N80AE-GE3,742-SIHA11N80AE-GE3CT,742-SIHA11N80AE-GE3DKR
Base Product Number: SIHA11
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA11N80AE-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA11N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA11N80AE-GE3
MOSFET N-CH 800V 8A TO220

MOSFET N-CH 800V 8A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 742-SIHA11N80AE-GE3-ND 278-SIHA11N80AE-GE3 1277716-SIHA11N80AE-GE3 SIHA11N80AE-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers